ASD-STAN - PREN 2889
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature) / 235 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 July 1999 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 2889
July 30, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.
February 28, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
January 1, 1989
Bolts, Hexagonal Normal Head, Coarse Tolerance Shank, Short Thread, in Steel, Cadmium Plated Classification 900 MPa/235 Degrees Celsius
A description is not available for this item.