NAVISTAR - CEMS A-52

Classification of Grinding Microstructural Alterations

inactive
Organization: NAVISTAR
Publication Date: 1 October 2001
Status: inactive
Page Count: 8
scope:

1.0 SCOPE

This specification provides a means of specifying the surface metallurgical quality, as related to grinding temper of steel parts, primarily heat treated parts such as gears, bearings and crankshafts. It is intended to be used at the discretion of the design and materials engineers in applications acknowledged to be sensitive to material alterations resulting from grinding temper. It should not be used indiscriminately for all ground parts. Test methods for evaluating this quality are also included. These methods are not intended for use on ground parts that have been hardened through the use of nitrogen-rich atmospheres.

Document History

December 1, 2015
VOID - Classification of Grinding Microstructural Alterations
A description is not available for this item.
August 1, 2006
Classification of Grinding Microstructural Alterations
This specification provides a means of specifying the surface metallurgical quality, as related to grinding temper of steel parts, primarily heat treated parts such as gears, bearings and...
CEMS A-52
October 1, 2001
Classification of Grinding Microstructural Alterations
1.0 SCOPE This specification provides a means of specifying the surface metallurgical quality, as related to grinding temper of steel parts, primarily heat treated parts such as gears, bearings and...
July 1, 1999
Classification of Grinding Microstructural Alterations
A description is not available for this item.

References

Advertisement