IEC 60603-5

Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 5: Edge-Socket Connectors and Two-Part Connectors for Double-Sided Printed Boards with 2.54 mm (0.1 in) Spacing

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: active
Page Count: 53
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double sided printed board to another printed board or wires.

Two kinds of connector are available:

- One-part edge-socket connector. Fixed connector or (female) receptacle is intended to mate with edge board contacts.

- Two-part connector. Fixed connector or (female) receptacle is intended to mate with free connector of board-mounted (male) connector.

For these two cases, fixed connectors or (female) receptacles are the same.

Fixed connectors are available with:

- solder terminations for wire,

- solder terminations for board up to 3.44 mm (0.135 in),

- wrapped terminations.

Free connectors are provided with flat solder terminations for double sided board of nominal thickness 1.6 mm (0.063 in).

For edge-socket connectors only, polarization and coding are available by means of a device mounted instead of two opposite contacts.

Document History

IEC 60603-5
January 1, 1987
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 5: Edge-Socket Connectors and Two-Part Connectors for Double-Sided Printed Boards with 2.54 mm (0.1 in) Spacing
This standard covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double sided printed board to another printed board or wires. Two kinds of connector are available: -...

References

Advertisement