ASTM International - ASTM D4638-11
Standard Guide for Preparation of Biological Samples for Inorganic Chemical Analysis
| Organization: | ASTM International |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Chemical analysis): | 71.040.40 |
significance And Use:
The chemical analysis of biological material, collected from such locations as streams, rivers, lakes, and oceans can provide information of environmental significance. The chemical analysis of... View More
scope:
1.1 This guide describes procedures for the preparation of test samples collected from such locations as streams, rivers, ponds, lakes, estuaries, oceans, and toxicity tests and is applicable to such organisms as plankton, mollusks, fish, and plants.
1.2 The procedures are applicable to the determination of volatile, semivolatile, and nonvolatile inorganic constituents of biological materials. Analyses may be carried out or reported on either a dry or wet basis.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see 9.3.3.
Document History