MODUK - DEF STAN 91-27

Grease, Automotive and Artillery NATO Code No: G-403 Joint Service Designation: XG-279

inactive
Organization: MODUK
Publication Date: 1 January 1976
Status: inactive
Page Count: 13
scope:

This Standard relates to one grade of grease intended primarily for use as a general purpose lubricant for automotive and artillery applications, where the operating temperature ranges from minus 54oC to plus 105oC

Document History

February 28, 2003
Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279
This Defence Standard specifies the requirements for one grade of grease for use as a general purpose lubricant for automotive and artillery applications, over the temperature range minus 54°C to...
February 28, 2003
Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279
This Defence Standard specifies the requirements for one grade of grease for use as a general purpose lubricant for automotive and artillery applications, over the temperature range minus 54O C to...
October 3, 1997
Grease, Automotive and Artillery NATO Code:G-403 Joint Service Designation: XG-279
A description is not available for this item.
DEF STAN 91-27
January 1, 1976
Grease, Automotive and Artillery NATO Code No: G-403 Joint Service Designation: XG-279
This Standard relates to one grade of grease intended primarily for use as a general purpose lubricant for automotive and artillery applications, where the operating temperature ranges from minus...

References

Advertisement