DS/EN 1489

Building valves - Pressure safety valves - Tests and requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 March 2001
Status: active
Page Count: 22
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard specifies dimensions, materials, and performance requirements (including methods of test) for pressure safety valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Pressure safety valves are intended for fitting to the cold water supply of storage water heaters, having a maximum distribution temperature of 95°C, for all energy sources.

Document History

DS/EN 1489
March 9, 2001
Building valves - Pressure safety valves - Tests and requirements
This European Standard specifies dimensions, materials, and performance requirements (including methods of test) for pressure safety valves, of nominal sizes from DN 15 to DN 40, having working...
Advertisement