DS/ISO 8434

Hydraulic fluid power - Connection for tubes and hoses - Dimensions and designs for 37 degrees flare and 24 degrees flareless fittings

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

The standard lays down general and dimensional specification s for sealing connections to be applied to fluid power tubes . Two types of connection are dealt with: 24 degrees flarele ss (bite) type fittings; 37 degrees flare type fittings. For more information see the standard. (The scope and field of application is very detailed).

Document History

DS/ISO 8434
January 12, 1989
Hydraulic fluid power - Connection for tubes and hoses - Dimensions and designs for 37 degrees flare and 24 degrees flareless fittings
The standard lays down general and dimensional specification s for sealing connections to be applied to fluid power tubes . Two types of connection are dealt with: 24 degrees flarele ss (bite) type...
Advertisement