DIN EN 301765
Private Integrated Services Network (PISN) - Functional requirements for static circuit-mode inter-PINX connections (ISO/IEC 14474 (1998), modified) (Endorsement of the English version EN 301765 V 1.1.1 (2000-08) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301765
June 1, 2001
Private Integrated Services Network (PISN) - Functional requirements for static circuit-mode inter-PINX connections (ISO/IEC 14474 (1998), modified) (Endorsement of the English version EN 301765 V 1.1.1 (2000-08) as German standard)
A description is not available for this item.