FORD WSS-M2A137-B6

ALUMINUM, SILICON COPPER MAGNESIUM ALLOY ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 September 2003
Status: active
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a hypereutectic silicon aluminum alloy suitable for permanent mold casting, which contains copper, nickel and magnesium to enhance elevated temperature properties.

Document History

FORD WSS-M2A137-B6
September 12, 2003
ALUMINUM, SILICON COPPER MAGNESIUM ALLOY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a hypereutectic silicon aluminum alloy suitable for permanent mold casting, which contains copper, nickel and magnesium to enhance elevated...
April 30, 2001
ALUMINUM, SILICON COPPER MAGNESIUM ALLOY
1. SCOPE The materials defined by this specification is a hypereutectic silicon aluminum alloys suitable for permanent mold casting, which contains copper, nickel and magnesium to enhance elevated...
December 23, 1999
ALUMINUM, SILICON COPPER MAGNESIUM ALLOY
1. SCOPE The materials defined by this specification are a series of high silicon aluminum alloys suitable for gravity die casting, which contain copper, nickel and magnesium to enhance elevated...
July 22, 1999
ALUMINUM, SILICON COPPER MAGNESIUM ALLOY
A description is not available for this item.

References

Advertisement