CSA - CAN/CSA-B415.1-92

Performance Testing of Solid-Fuel-Burning Stoves, Inserts, and Low-Burn-Rate Factory-Built Fireplaces

inactive
Organization: CSA
Publication Date: 1 April 1992
Status: inactive
Page Count: 88
scope:

This Standard specifies requirements for the performance testing of solid-fuel-burning appliances having an air-fuel ratio averaging less than 35:1 as determined by Clause 14. It prescribes a method for determining heat outputs, appliance efficiencies, emission levels and composition, and flue gas flow rates for solid-fuel-fired appliances. The Standard also specifies maximum emission rates.

This Standard includes

(a) manually and automatically fuelled stoves and fireplace inserts; and

(b) factory-built fireplaces with a minimum bum rate less than 5 kg/h. 

This Standard does not include central systems, site-built fireplaces, decorative fireplaces, fireplaces with a minimum burn rate above 5.0 kg/h, and cookstoves.

For the purpose of this Standard, the term "solid-fuel" includes biomass fuels such as cordwood, chips, sawdust, peat "logs", wood and paper pellets, and kernel corn. It does not include coal.

Document History

January 1, 2022
Performance testing of solid-biofuel-burning heating appliances
Product range This Standard specifies requirements for performance testing of solid-biofuel-burning heating appliances, including maximum emission rates. Reporting metrics This Standard specifies...
January 1, 2022
Performance testing of solid-biofuel-burning heating appliances
Product range This Standard specifies requirements for performance testing of solid-biofuel-burning heating appliances, including maximum emission rates. Reporting metrics This Standard specifies...
March 1, 2010
Performance testing of solid-fuel-burning heating appliances
This Standard specifies requirements for performance testing of solid-fuel-burning heating appliances, including maximum emission rates. This Standard specifies a method for determining (a) heat...
January 1, 2010
Performance testing of solid-fuel-burning heating appliances
This Standard specifies requirements for performance testing of solid-fuel-burning heating appliances, including maximum emission rates. This Standard specifies a method for determining (a) heat...
January 1, 2010
Performance testing of solid-fuel-burning heating appliances
This Standard specifies requirements for performance testing of solid-fuel-burning heating appliances, including maximum emission rates. This Standard specifies a method for determining (a) heat...
December 1, 2000
Performance Testing of Solid-Fuel-Burning Heating Appliances
This Standard specifies (a) requirements for the Performance testing of solid-fuel-burning appliances having an air-fuel ratio averaging less than 35:l as determined by Clause 16; and (b) maximum...
December 1, 2000
Performance Testing of Solid-Fuel-Burning Heating Appliances
This Standard specifies (a) requirements for the performance testing of solid-fuel-burning appliances having an air-fuel ratio averaging less than 35:1 as determined by Clause 16; and (b) maximum...
CAN/CSA-B415.1-92
April 1, 1992
Performance Testing of Solid-Fuel-Burning Stoves, Inserts, and Low-Burn-Rate Factory-Built Fireplaces
This Standard specifies requirements for the performance testing of solid-fuel-burning appliances having an air-fuel ratio averaging less than 35:1 as determined by Clause 14. It prescribes a method...

References

Advertisement