NPFC - MIL-DTL-25677/3
NOZZLE, PRESSURE LUBRICATING OIL SERVICING, LOCKING
| Organization: | NPFC |
| Publication Date: | 11 December 1998 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification and MIL-DTL-25677. TABLE I. Dimensions, flow rate, and pressure drop.
Part No. A B C D Used with Min flow-rate Max
Max Max Min Style E adapter with −45°F pressure
oil GPM drop PSI
--------------------
Document History