ISO/IEC 10118-2
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Information coding): | 35.040 |
Document History
December 1, 2011
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
October 15, 2010
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
February 15, 2007
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher TECHNICAL CORRIGENDUM 2
A description is not available for this item.
October 1, 2006
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 10118-2
December 15, 2000
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
A description is not available for this item.
January 1, 1994
Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher Algorithm
A description is not available for this item.