CEN - EN 4352
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature)/425 degrees celsius
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
November 1, 2004
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 degrees C
A description is not available for this item.
EN 4352
January 1, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature)/425 degrees celsius
A description is not available for this item.