GMNA - 9984861

Topcoat System, Flexible - Solvent Borne Basecoat/1-K Etch Resistant Clearcoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2000
Status: inactive
Page Count: 2
scope:

1 Scope

This specification covers the qualification and performance for flexible, exterior, solvent borne, one-com-ponent basecoat/one-component solvent borne etch resistant clearcoat topcoat systems for use over flexible plastic substrate, typically TPO. This product is not intendedfor use on large horizontal (class A) surfaces such as fascias or spoilers.

Document History

April 1, 2023
Topcoat System, Flexible - Solvent Borne Basecoat/1K Etch Resistant Clearcoat
Purpose/Material Description. Basecoat (BC) components of these systems are typically one-component (solvent) acrylic/melamine. Clearcoat (CC) components of these systems are one-component (solvent)...
May 1, 2020
Topcoat System, Flexible - Solvent Borne Basecoat/1K Etch Resistant Clearcoat
Purpose/Material Description. Basecoat (BC) components of these systems are typically one-component (solvent) acrylic/melamine. Clearcoat (CC) components of these systems are one-component (solvent)...
September 1, 2015
Topcoat System, Flexible – Solvent Borne Basecoat/1K Etch Resistant Clearcoat
This specification covers the qualification and performance for flexible, exterior, solvent borne, one component (1K) basecoat/one component solvent borne etch resistant clearcoat topcoat systems for...
9984861
December 1, 2000
Topcoat System, Flexible - Solvent Borne Basecoat/1-K Etch Resistant Clearcoat
1 Scope This specification covers the qualification and performance for flexible, exterior, solvent borne, one-com-ponent basecoat/one-component solvent borne etch resistant clearcoat topcoat systems...

References

Advertisement