FORD - WSK-M2G379-A4
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NONCONDUCTIVE
inactive
| Organization: | FORD |
| Publication Date: | 25 July 1995 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behaviour (WSK-M2G379-A1,-A5),
Document History
April 23, 2004
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NON - CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are one-component moisture curing urethane adhesives with a standard fix behavior (WSK-M2G379-A1, -A5), a fast fix behavior (WSK-M2G379-A3 and...
December 11, 2002
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NON CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are one-component moisture curing urethane adhesives with a standard fix behavior (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379- A3 and...
August 9, 2001
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NON CONDUCTIVE
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behavi or (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379-A3 and...
October 10, 2000
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NON CONDUCTIVE
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behavior (WSK-M2G379-A1,-A5), a fast fix behavior (WSK-M2G379-A3) due to...
WSK-M2G379-A4
July 25, 1995
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, STANDARD FIX, NONCONDUCTIVE
1. SCOPE The materials defined by these specifications are one-component moisture curing urethane adhesive with a standard fix behaviour (WSK-M2G379-A1,-A5), a fast fix behaviour (WSK-M2G379-A3) due...