SN - NS-ISO 2858:1975

End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions - (= EN 22858:1993) (ISO 2858:1975)

inactive, Most Current
Organization: SN
Publication Date: 1 August 1993
Status: inactive
ICS Code (Pumps): 23.080

Document History

NS-ISO 2858:1975
August 1, 1993
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions - (= EN 22858:1993) (ISO 2858:1975)
A description is not available for this item.
Advertisement