DLA - SMD-5962-89972
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
| Organization: | DLA |
| Publication Date: | 13 January 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MSK 1902B-0 High voltage video amplifier 02 MSK 1902B-2 High voltage video amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 30 Power package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
High voltage supplies (+VHV or +VHV RES) . . . . . . . . +110 V dc Positive voltage supply (VCC) . . . . . . . . . . . . . . +17 V dc Negative voltage supply (VEE) . . . . . . . . . . . . . . −12 V dc Common mode input voltage . . . . . . . . . . . . . . . +20 V dc Differential input voltage . . . . . . . . . . . . . . . 2 V dc Gain adjust input voltage range (VGAIN) . . . . . . . . . −0.6 V dc to +6 V dc Offset adjust input voltage range (VOFF) . . . . . . . . −0.6 V dc to +6 V dc Blank input voltage range (VBLANK) . . . . . . . . . . . −0.6 V dc to +6 V dc Reference output current (IOUT) . . . . . . . . . . . . . 5 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . 13 W Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . 13°C/W 2/ Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to 150°C Total current through RP, (device type 02 only) . . . . . 290 mA
Power on sequence . . . . . . . . . . . . . . . . . . . . +VHV, VCC, VEE High voltage supplies (+VHV or +VHV RES) . . . . . . . . +30 V dc to +105 V dc Positive voltage supply (VCC) . . . . . . . . . . . . . . +15 V dc Negative voltage supply (VEE) . . . . . . . . . . . . . . −10.5 V dc Input voltage (excluding VCM) . . . . . . . . . . . . . . ±0.714 V Gain adjust input voltage range (VGAIN) . . . . . . . . . 0 V to +5 V dc Offset adjust voltage range (VOFF) . . . . . . . . . . . 0 V to +5 V dc Blank input voltage (VBLANK) . . . . . . . . . . . . . . TTL levels Reference output current . . . . . . . . . . . . . . . . 4 mA Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History