DLA - MS77068 REV A REINST NOTICE 2

TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE

inactive
Organization: DLA
Publication Date: 18 October 2000
Status: inactive
Page Count: 1

Document History

January 31, 2024
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type, 45 Degrees, Two Hole
A description is not available for this item.
December 4, 2013
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type, 45 Degrees, Two Hole
A description is not available for this item.
December 30, 2008
Terminal, Lug, Solder Type, Phosphor Bronze Stamping, Locking Type, 45 Degrees, Two Hole
A description is not available for this item.
December 17, 2003
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE
A description is not available for this item.
MS77068 REV A REINST NOTICE 2
October 18, 2000
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE
A description is not available for this item.
September 24, 1999
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE
A description is not available for this item.
December 15, 1989
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
September 8, 1965
TERMINAL, LUG, SOLDER TYPE, PHOSPHOR BRONZE STAMPING, LOCKING TYPE, 45 DEG., TWO HOLE
A description is not available for this item.

References

Advertisement