NPFC - A-B-2787

BOOMS: FLOATING OIL AND DEBRIS CONTAINMENT, DEPLOYABLE (FOR HARBOR USE)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 February 1992
Status: active
Page Count: 16
scope:

This specification covers commercially available, deployable booms used to contain spilled oil and debris in harbors of varying environmental conditions.

Booms shall be of the following classes as specified (see 6.2).

Class 1 - Overall height of not less than 14 inches and not greater than 18 inches Class 2 - Overall height of not less than 19 inches and not greater than 28 inches Class 3 - Overall height of not less than 29 inches and not greater than 36 inches

intended Use:

The booms covered in this specification are deployable booms used to control oil spills in harbors and inland waterways and around dockside vessels, barges, waste oil rings, and other harbor... View More

Document History

January 16, 2001
BOOMS: FLOATING OIL AND DEBRIS CONTAINMENT, DEPLOYABLE (FOR HARBOR USE)
A description is not available for this item.
May 28, 1993
BOOMS: FLOATING OIL AND DEBRIS CONTAINMENT, DEPLOYABLE (FOR HARBOR USE)
A description is not available for this item.
A-B-2787
February 26, 1992
BOOMS: FLOATING OIL AND DEBRIS CONTAINMENT, DEPLOYABLE (FOR HARBOR USE)
The booms covered in this specification are deployable booms used to control oil spills in harbors and inland waterways and around dockside vessels, barges, waste oil rings, and other harbor craft....

References

Advertisement