CEN - EN ISO 1660

Technical Drawings - Dimensioning and Tolerancing of Profiles

inactive
Organization: CEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 13
ICS Code (Technical drawings): 01.100
scope:

Scope and field of application

This International Standard describes the dimensioning and the geometrical tolerancing of profiled outlines and of profiled surfaces. The methods described are related to the sub-clauses in ISO 1101 dealing with the "profile tolerance of any line" and "profile tolerance of any surface".

Document History

February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Profile tolerancing
This document gives the rules for geometrical specifications of integral and derived features, using the line profile and surface profile characteristic symbols as defined in ISO 1101.
EN ISO 1660
January 1, 1995
Technical Drawings - Dimensioning and Tolerancing of Profiles
Scope and field of application This International Standard describes the dimensioning and the geometrical tolerancing of profiled outlines and of profiled surfaces. The methods described are related...

References

Advertisement