DS/EN 60821

IEC 821 VMEbus - Microprocessor system bus for 1 byte to 4 byte data

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 March 1997
Status: active
Page Count: 576
ICS Code (Microprocessor systems): 35.160
scope:

This standard specifices a high performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification, released by the VME Manufacturers Group in August of 1982. The bus includes four sub-buses: the Data Transfer Bus, the Priority Interrupt Bus, the Arbitration Bus and the Utility Bus.

Document History

DS/EN 60821
March 12, 1997
IEC 821 VMEbus - Microprocessor system bus for 1 byte to 4 byte data
This standard specifices a high performance backplane bus for use in microcomputer systems that employ single or multiple microprocessors. It is based on the VMEbus specification, released by the VME...
Advertisement