NPFC - MIL-R-23761

REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 1 October 1975
Status: inactive
Page Count: 35
scope:

This specification covers solid state direct current voltage regulators or control panels used to regulate, control and protect aircraft engine driven direct current generators.

The regulators and control panels shall be of the following classes as specified:

Class A - Regulators and control panels that are operable under the temperature and altitude conditions of Curve II of MS33543.

Class B - Regulators and control panels that are operable under the temperature and altitude conditions of Curve I of MS33543 to a maximum temperature of 85°C.

Class C - Regulators and control panels that are operable under the temperature and altitude conditions of Curve I of MS33543.

Document History

November 15, 2023
Regulators, Voltage, and Control Panels Aircraft, Direct Current Generator, General Specification for
A description is not available for this item.
August 13, 1997
REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-R-23761
October 1, 1975
REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR
This specification covers solid state direct current voltage regulators or control panels used to regulate, control and protect aircraft engine driven direct current generators. The regulators and...
May 16, 1974
REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 7, 1963
REGULATORS, VOLTAGE, AND CONTROL PANELS AIRCRAFT DIRECT CURRENT GENERATOR, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement