ISO 5952

Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2005
Status: inactive
Page Count: 16
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to continuously hot-rolled steel sheet (see 3.2) of structural quality having improved atmospheric corrosion resistance, also known as weather-resistant structural steel. It is produced in the grades and classes listed in Tables 1 and 2. The product is intended for applications where requirements are for mechanical properties and increased resistance to atmospheric corrosion. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures.

This product is commonly produced in the range of thicknesses 1,6 mm up to and including 12,5 mm and widths of 600 mm and over, in coils and cut lengths.

Hot-rolled sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

NOTE Hot-rolled sheet up to but not including 3 mm in thickness is commonly known as sheet. Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate".

This International Standard does not cover the following steel qualities:

- steels intended for boilers or pressure vessels, or steels designated as commercial quality or drawing qualities (see ISO 3573);

- steels produced on reversing mills and designated as improved atmospheric corrosion resistance (see ISO 4952);

- steels designated as structural quality (see ISO 4995), or high yield strength structural quality (see ISO 4996);

- steels designated as higher yield strength with improved formability (see ISO 5951).

Document History

January 1, 2019
Steel sheet, hot-rolled, of structural quality with improved atmospheric corrosion resistance
This document specifies requirements for steel sheet hot-rolled of structural quality with improved atmospheric corrosion resistance, also known as weather-resistant structural steel. It is produced...
February 15, 2011
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance
This International Standard applies to continuously hot-rolled steel sheet (see 3.2) of structural quality having improved atmospheric corrosion resistance, also known as weather-resistant structural...
ISO 5952
February 15, 2005
Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance
This International Standard applies to continuously hot-rolled steel sheet (see 3.2) of structural quality having improved atmospheric corrosion resistance, also known as weather-resistant structural...
June 1, 1998
Continuously Hot-Rolled Steel Sheet of Structural Quality with Improved Atmospheric Corrosion Resistance
This International Standard applies to continuously hot-rolled steel sheet (see 3.2) of structural qualify having improved atmospheric corrosion resistance, also known as weather-resistant structural...
January 1, 1983
Continuously Hot-Rolled Steel Sheet of Structural Quality with Improved Atmospheric Corrosion Resistance First Edition
A description is not available for this item.

References

Advertisement