ISO 10721-2

Steel Structures - Part 2: Fabrication and Erection

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 1999
Status: active
Page Count: 52
ICS Code (Metal structures): 91.080.10
scope:

This part of ISO 10721 specifies the requirements for the fabrication, erection and inspection of structural steelwork in buildings designed in accordance with ISO 10721-1, including steelwork in composite steel and concrete structures.

This part of ISO 10721 is also applicable to bridges, off-shore and other civil engineering and related structures, but for such structures it may be necessary to consider other requirements.

NOTE For welded connections and for structures subject to fatigue, special considerations regarding scope and field of application are presented in 8.9 and 10.1 respectively of ISO 10721-1.

Document History

ISO 10721-2
May 1, 1999
Steel Structures - Part 2: Fabrication and Erection
This part of ISO 10721 specifies the requirements for the fabrication, erection and inspection of structural steelwork in buildings designed in accordance with ISO 10721-1, including steelwork in...

References

Advertisement