DLA - SMD-5962-87001 REV B

MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 November 1991
Status: inactive
Page Count: 15
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H536 Universal counter

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 940 mW Thermal resistance, junction to case (θJC) - - - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Ambient operating temperature range (TA) - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - −0.780 V dc TA = 125°C - - - - - - - - - - - - - - - - - - - −0.650 V dc TA = −55°C - - - - - - - - - - - - - - - - - - - −0.840 V dc Maximum low level input voltage (VIL) - - - - - - - −1.950 V dc Supply voltage range (VCC) - - - - - - - - - - - - −0.02 V to 0.02 V or 1.98 V to 2.02 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 6, 2023
MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON
A description is not available for this item.
July 25, 2005
MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87001 REV B
November 26, 1991
MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 24, 1989
MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON
A description is not available for this item.
June 12, 1987
MICROCIRCUIT, DIGITAL, ECL, UNIVERSAL COUNTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement