NPFC - MIL-S-19500/406

SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES IN4460 THROUGH IN4496 AND IN6485 THROUGH 1N6491, 1N4460US THROUGH 1N4496US AND 1N6485US THROUGH 1N6491US JANTX, JANTXV, JANS, AND JANC

inactive
Buy Now
Organization: NPFC
Publication Date: 19 June 1992
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes. Three levels of product assurance are provided for each device type as specified in MIL-S-19500, and one level of product assurance for die.

See figures 1, 2, and 3.

Maximum ratings are as shown in columns 4, 8, and 10 of table VI herein and as follows:

PT = 1.5 W (derate at 10 mW/°C above TA = +25°C) −55°C < Top < +175°C; −65°C < TSTG < +200°C

Primary electrical characteristics are as shown in columns 2, 9, 12, and 14 of table VI herein and as follows:

3.3 V dc ≤ VZ ≤ 200 V dc

RΘJL = 42°C/W (max) at L = .375 inch (9.52 mm) (nonsurface mount)

RΘJEC = 20°C/W (max) (surface mount)

Document History

October 26, 2020
RECTIFIER, SEMICONDUCTOR DEVICE, SILICON, VOLTAGE REGULATOR, ENCAPSULATED THROUGH-HOLE AND SURFACE MOUNT PACKAGES, DEVICE TYPES 1N4460 THROUGH 1N4496, AND 1N6485 THROUGH 1N6491, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four...
July 24, 2020
RECTIFIER, SEMICONDUCTOR DEVICE, SILICON, VOLTAGE REGULATOR, ENCAPSULATED THROUGH-HOLE AND SURFACE MOUNT PACKAGES, DEVICE TYPES 1N4460 THROUGH 1N4496, AND 1N6485 THROUGH 1N6491, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four...
March 27, 2015
RECTIFIER, SEMICONDUCTOR DEVICE, SILICON, VOLTAGE REGULATOR, ENCAPSULATED THROUGH-HOLE AND SURFACE MOUNT PACKAGES, DEVICE TYPES 1N4460 THROUGH 1N4496, AND 1N6485 THROUGH 1N6491, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
March 3, 2014
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, 1N4460UM THROUGH 1N4496UM, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
April 1, 2013
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, 1N4460UM THROUGH 1N4496UM, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
November 9, 2012
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, 1N4460UM THROUGH 1N4496UM, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
April 9, 2012
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, 1N4460UM THROUGH 1N4496UM, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
November 3, 2011
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for micro-miniature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
November 21, 2008
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
June 23, 2006
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
November 24, 2004
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D, AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D, 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS, PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for microminiature 1.5 watt silicon, low leakage, voltage regular diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
September 8, 2003
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4460, 1N4460C, 1N4460D THROUGH 1N4496, 1N4496C, 1N4496D AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1N6491D 1N4460US, 1N4460CUS, 1N4460DUS THROUGH 1N4496US, 1N4496CUS, 1N4496DUS AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels...
March 9, 2001
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4460, THROUGH 1N4496 AND 1N6485, THROUGH 1N6491 1N4460US, THROUGH 1N4496US, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, PLUS C AND D TOLERANCE SUFFIXES; JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
A description is not available for this item.
September 29, 1999
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4460, THROUGH 1N4496, AND 1N6485, THROUGH 1N6491 1N4460US, THROUGH 1N4496US, AND 1N6485US, 1N6485CUS, 1N6485DUS THROUGH 1N6491US, PLUS C AND D TOLERANCE SUFFIXES; JAN, JANTX, JANTXV, JANJ, JANS, JANHC, AND JANKC
This specification covers the performance requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Five levels...
September 7, 1994
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 114460, 1N4460C, 1N446ûD THROUGH 1N4496, 1N4496C, lN4496D AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1#6491C, 1164910 1N446OUS, 1N446OWS, lN446ODUS THROUGH 1N4496üSI 1N4496CUS, 1N4496DUS AND 1N6485US, 1#6485CUS, lN6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
May 16, 1994
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 114460, 1N4460C, 1N446ûD THROUGH 1N4496, 1N4496C, lN4496D AND 1N6485, 1N6485C, 1N6485D THROUGH 1N6491, 1N6491C, 1164910 1N446OUS, 1N446OWS, lN446ODUS THROUGH 1N4496üSI 1N4496CUS, 1N4496DUS AND 1N6485US, 1#6485CUS, lN6485DUS THROUGH 1N6491US, 1N6491CUS, 1N6491DUS PLUS C AND D TOLERANCE SUFFIX; JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes with tolerances of 5 percent, 2 percent, and 1 percent. Four levels of...
September 24, 1993
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES IN4460 THROUGH IN4496 AND IN6485 THROUGH IN6491 lN4460US THROUGH 1N4496US AND 1N6485US THROUGH 1N6491US JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
MIL-S-19500/406
June 19, 1992
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES IN4460 THROUGH IN4496 AND IN6485 THROUGH 1N6491, 1N4460US THROUGH 1N4496US AND 1N6485US THROUGH 1N6491US JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for microminiature 1.5 watt silicon, low leakage, voltage regulator diodes. Three levels of product assurance are provided for each device type as...
September 28, 1987
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4460 THRU 1N4496 AND lN6485 THRU 1N6491 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
February 19, 1985
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES lN4460 THRU 1N4496 AND 1N6485 THRU 1N6491 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 2, 1982
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES lN4460 THRU 1N4496 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
March 24, 1981
SEMICONDUCTOR DEVICES, DIODE , SILICON, VOLTAGE REGULATOR TYPES 114460 THRU 1N4496 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
April 16, 1980
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N4460 THRU 1N4496 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 22, 1977
SEMICONDUCTOR DEVICE, DIODE, SILICON MLTAGE REGULATOR TYPES JAN AND JAN TX 1N4460 THRU 1N4496
A description is not available for this item.
February 4, 1974
SEMICONDUCTOR DEVICE, DIODE, SILICON MLTAGE REGULATOR TYPES JAN AND JAN TX 1N4460 THRU 1N4496
A description is not available for this item.

References

Advertisement