DS/EN ISO/IEC 8632-1/A2
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendment 2: Application structuring extensions
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | inactive |
| ICS Code (Computer graphics): | 35.140 |
scope:
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design.
Document History
DS/EN ISO/IEC 8632-1/A2
October 22, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendment 2: Application structuring extensions
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...