NPFC - MIL-M-38510/484

MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC PARALLEL INPUT/OUTPUT CONTROLLER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 June 1984
Status: active
Page Count: 44
scope:

This specification covers the detail requirements for a monolithic N-channel, silicon gate, parallel input/output controller. One product assurance class and a choice of lead finishes are provided, and are reflected in the complete part number.

The complete part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Frequency Circuit 01 4.0 MHz Parallel input/output controller 02 2.5 MHz Parallel input/output controller

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline, (see MIL-M-38510, appendix C) Q D-5 (40-lead, 9/16" × 2"), dual-in-line package

VCC supply voltage range (referenced to ground)- - - −0.3 to +7.0 V dc Voltage on any pin (referenced to ground)- - - - - - −0.3 to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: At −55°C - - - - - - - - - - - - - - - - - - - - - 0.7 W At 125°C - - - - - - - - - - - - - - - - - - - - - 0.5 W Lead temperature (soldering 10 seconds)- - - - - - - 270°C Maximum junction temperature (TJ) at TC = +125°C - - - - - - - - - - - - - - - - - - 180°C Thermal resistance, junction to case (θJC) - - - - - 40°C/W

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH): Logic inputs- - - - - - - - - - - - - - 2.0 V dc Clock input - - - - - - - - - - - - - - VCC − 0.6 V dc Maximum low level input voltage (VIL): Logic inputs- - - - - - - - - - - - - - 0.8 V dc Clock input - - - - - - - - - - - - - - 0.45 V dc Frequency of operation: Circuit 01- - - - - - - - - - - - - - - 0.5 to 4.0 MHz Circuit 02- - - - - - - - - - - - - - - 0.5 to 2.5 MHz Case operating temperature range (TC) - - −55° to +125°C Clock rise time: Circuit 01- - - - - - - - - - - - - - - 20 ns maximum Circuit 02- - - - - - - - - - - - - - - 30 ns maximum

intended Use:

Microcircuits conforming to this specification are intended for logistic support of existing equipment.

Document History

MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC PARALLEL INPUT/OUTPUT CONTROLLER
A description is not available for this item.
MIL-M-38510/484
June 29, 1984
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC PARALLEL INPUT/OUTPUT CONTROLLER
This specification covers the detail requirements for a monolithic N-channel, silicon gate, parallel input/output controller. One product assurance class and a choice of lead finishes are provided,...
August 30, 1982
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC PARALLEL INPUT/OUTPUT CONTROLLER
A description is not available for this item.
Advertisement