ISO 6947
Welds - Working Positions - Definitions of Angles of Slope and Rotation (Revision of ISO 6947:1980); (Corrected and Reprinted - 1993)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means of angles of slope and rotation which are independent from surrounding construction.
Document History
October 1, 2019
Welding and allied processes — Welding positions
This document defines welding positions for testing and production, for butt and fillet welds, in all product forms.
Annex A gives examples of the limits of the slope of a weld axis and the rotation...
May 15, 2011
Welding and allied processes — Welding positions
This International Standard defines welding positions for testing and production, for butt and fillet welds, in all product forms.
Annex A gives examples of the limits of the slope of a weld axis...
ISO 6947
February 1, 1990
Welds - Working Positions - Definitions of Angles of Slope and Rotation (Revision of ISO 6947:1980); (Corrected and Reprinted - 1993)
This International Standard defines working positions and makes it possible to locate welds in space with reference to the horizontal reference plane (usually parallel to the workshop floor) by means...