MODUK - DEF-1448

Cranes, Truck Mounted, Fully Slewing (12.65)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1965
Status: active
Page Count: 12
scope:

This specification defines the minimum essential requirements for diesel mechanical, diesel hydraulic and diesel electric truck mounted cranes with a free load capacity of from 6 tons to 7 tons inclusive at 10 ft radius, and a blocked load capacity at 10 ft radius of up to and including 15 tons.

The specification is in four sections as follows:

SECTION 1 - GENERAL

This section deals with details common to the crane superstructure and the chassis as a whole.

SECTION 2 - CRANE

This section deals with the crane superstructure only.

SECTION 3 - CHASSIS

This section deals with the chassis only.

SECTION 4 - INSPECTION

This section deals with general inspection requirements and sets out the acceptance tests.

Document History

DEF-1448
January 1, 1965
Cranes, Truck Mounted, Fully Slewing (12.65)
This specification defines the minimum essential requirements for diesel mechanical, diesel hydraulic and diesel electric truck mounted cranes with a free load capacity of from 6 tons to 7 tons...

References

Advertisement