IEC 60372

Locking Devices for Ball and Socket Couplings of String Insulator Units: Dimensions and Tests

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1984
Status: inactive
Page Count: 46
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This standard is applicable to locking devices used with bal and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC Publication 120: Dimensions of Ball and Socket Couplings of String Insulator Units, when they are supplied separately.

When these locking devices are supplied with an insulator or fitting, they shall be considered as an integral part of it. In this case, the relevant tests shall be included with those of insulators, as specified in IEC Publication 383: Tests of Insulators of Ceramic material or Glass for Overhead Lines with a Nominal Voltage Greater than 1 000 V. On request, a certificate shall be delivered confirming that the tests on locking devices as specified in this publication, have been carried out. The locking devices are usually supplied with the insulators or corresponding metal fittings.

Document History

July 1, 2020
Locking devices for ball and socket couplings of string insulator units – Dimensions and tests
This international standard is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120,...
January 1, 1984
Locking Devices for Ball and Socket Couplings of String Insulator Units: Dimensions and Tests
A description is not available for this item.
IEC 60372
January 1, 1984
Locking Devices for Ball and Socket Couplings of String Insulator Units: Dimensions and Tests
This standard is applicable to locking devices used with bal and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC Publication 120:...

References

Advertisement