FORD WSK-M1L126-A2
CABLE, LOW TENSION, TPE INSULATED, 135 C, THIN WALL, BARE, ELECTRICAL WIRING HARNESSES
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 18 March 1994 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation thickness.
Document History
August 18, 2003
CABLE, LOW TENSION, TPE INSULATED, 135 °C, THIN WALL, BARE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...
FORD WSK-M1L126-A2
March 18, 1994
CABLE, LOW TENSION, TPE INSULATED, 135 C, THIN WALL, BARE, ELECTRICAL WIRING HARNESSES
1. SCOPE The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...