DLA - DESC-DWG-85128 REV A

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, THREE-STATE OCTAL LATCH, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 18 November 1987
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC573 Octal D-type latch with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range- - - - - - - - - - - - - - - - - - −0.5 V dc to 7 V dc DC input voltage- - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current (IIK, IOK)- - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) Case R - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC)- - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum setup time (tS): TC = +25°C VCC = 2.0 V- - - - - - - - - - - - - - - 75 ns VCC = 4.5 V- - - - - - - - - - - - - - - 15 ns VCC = 6.0 V- - - - - - - - - - - - - - - 13 ns TC = −55°C to +125°C VCC = 2.0 V- - - - - - - - - - - - - - - 110 ns VCC = 4.5 V- - - - - - - - - - - - - - - 22 ns VCC = 6.0 V- - - - - - - - - - - - - - - 19 ns Minimum hold time (tH): TC = +25°C VCC = 2.0 V- - - - - - - - - - - - - - - 30 ns VCC = 4.5 V- - - - - - - - - - - - - - - 6 ns VCC = 6.0 V- - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C VCC = 2.0 V- - - - - - - - - - - - - - - 45 ns VCC = 4.5 V- - - - - - - - - - - - - - - 9 ns VCC = 6.0 V- - - - - - - - - - - - - - - 8 ns Minimum pulse width (tW): TC = +25°C VCC = 2.0 V- - - - - - - - - - - - - - - 80 ns VCC = 4.5 V- - - - - - - - - - - - - - - 16 ns VCC = 6.0 V- - - - - - - - - - - - - - - 14 ns TC = −55°C to +125°C VCC = 2.0 V- - - - - - - - - - - - - - - 120 ns VCC = 4.5 V- - - - - - - - - - - - - - - 24 ns VCC = 6.0 V- - - - - - - - - - - - - - - 20 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-85128 REV A
November 18, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, THREE-STATE OCTAL LATCH, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 10, 1985
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, THREE-STATE OCTAL LATCH, MONOLITHIC SILICON
A description is not available for this item.
Advertisement