FORD ESB-M1C188-B

GREASE, LITHIUM BASE - LOW TEMPERATURE

inactive
Buy Now
Organization: FORD
Publication Date: 9 October 1985
Status: inactive
Page Count: 3
scope:

1. SCOPE:

The material defined by this specification is a low temperature lubricant containing a lithium 12 hydroxy stearate soap, with a petroleum oil base, and necessary rust and oxidation inhibitors. The lubricant operating temperatures range from -40 °C to 93 °C.

Document History

October 13, 2008
GREASE, LITHIUM BASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low temperature lubricant containing a lithium 12 hydroxy stearate soap, with a petroleum oil base, and necessary rust and oxidation inhibitors. The...
February 18, 2004
GREASE, LITHIUM BASE - LOW TEMPERATURE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low temperature lubricant containing a lithium 12 hydroxy stearate soap, with a petroleum oil base, and necessary rust and oxidation...
FORD ESB-M1C188-B
October 9, 1985
GREASE, LITHIUM BASE - LOW TEMPERATURE
1. SCOPE: The material defined by this specification is a low temperature lubricant containing a lithium 12 hydroxy stearate soap, with a petroleum oil base, and necessary rust and oxidation...

References

Advertisement