ISO 6721-4
Plastics - Determination of Dynamic Mechanical Properties - Part 4: Tensile Vibration - Non-Resonance Method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
May 1, 2019
Plastics — Determination of dynamic mechanical properties — Part 4: Tensile vibration — Non-resonance method
This document describes a forced, non-resonance method for determining the components of the tensile complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz.
NOTE...
May 1, 2008
Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method
This part of ISO 6721 describes a forced, non-resonance method for determining the components of the tensile complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz....
ISO 6721-4
November 1, 1994
Plastics - Determination of Dynamic Mechanical Properties - Part 4: Tensile Vibration - Non-Resonance Method
A description is not available for this item.