DS/CWA 14050-41

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 41: XFS MIB Device Specific Definitions - Cash In Module Device Class

inactive
Organization: DS
Publication Date: 4 June 2004
Status: inactive
Page Count: 54
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCIM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCIM version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsCIM (13) · xfsCIMV1 (1) The xfsCIMV1 sub-tree contains the following variables: · xfsCIMInstances(1) is the number of managed services for the CIM class installed on the XFS subsystem. It is a 32 bit numerical field. · xsfCIMStatusTable(2) identifies the table for the CIM variables. · xfsCIMSubDeviceTable(3) this table contains the sub-device table for the CIM device. · xfCIMErrorTable(4) identifies the table for the CIM error counter variables. · xfsCIMResetTable(5) identifies the table for the CIM reset variable. The XFS MIB Architecture and SNMP Extensions Programmer s Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsCIMV1 sub-tree,.

Document History

July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 41: XFS MIB Device Specific Definitions - Cash In Module Device Class MIB 1.1 V6
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCIM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
DS/CWA 14050-41
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 41: XFS MIB Device Specific Definitions - Cash In Module Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCIM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement