GMW14100
Corrosion Protective Coatings Phosphate/Zinc Organic Type
| Organization: | GMW |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the basic requirements for a corrosion protective coating process consisting of zinc phosphate treatment, a zinc rich epoxy resin coating, and an aluminum tint organic top coating. The coating may be applied by dipping or spraying. Part configuration dictates the application process. Internally threaded parts (nut) shall be coated in a canting centrifuge. Parts without internal threads can be coated by other processes.
Note: Any additional approved source of this finish shall have canting centrifuge application equipment.
Material Description. The coating system is free of hexavalent chromate, with no hexavalent chromate in final product per GMW3059 requirements. GMW3034 will be used as a referee test. This coating process does not generate hydrogen, however, pretreatment processes i.e. acid pickling could cause hydrogen absorption. Non-electrolytically
Typical Application. The coating is suitable for bolts, clips, and other ferrous parts where above normal levels of corrosion protection and freedom from hydrogen embrittlement are required.
This finish is not recommended for 360 degree Nylon Patch Nuts.
Remarks. Use of this finish on threaded surface and/or bearing surface of joints could affect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint should be preformed before releasing this finish on a new application.
Coefficient of friction/torque tension values in this specification are also determined at ambient temperatures. New applications for this finish should be tested to confirm performance under application specific, operating conditions.
Finishes conforming to the requirements of this specification can be used in the application range of -50C to 120C. For applications outside of this temperature range consult your local Material Engineering (Paint & Corrosion engineering for GME) support.
Document History