ASD-STAN - PREN 4072
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1994 |
| Status: | inactive |
| Page Count: | 6 |
Document History
June 1, 2014
Aerospace series Screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated....
November 1, 1999
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
PREN 4072
October 31, 1994
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
October 1, 1993
Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees Celsius
A description is not available for this item.