BSI - BS EN 12167
Copper and Copper Alloys - Profiles and Rectangular Bar for General Purposes
| Organization: | BSI |
| Publication Date: | 15 August 1998 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This European Standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles and rectangular bars supplied in straight lengths. This standard applies to rectangular bar with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm.
The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.
Document History