ASQ ANSI/ISO Q9000-2

Quality Management and Quality Assurance Standards - Part 2: Guidelines for Implementing ANSI/ISO/ASQC Q9001, ANSI/ISO/ASQC Q9002 and ANSI/ISO/ASQC Q9003

active, Most Current
Buy Now
Organization: ASQ
Publication Date: 1 January 1997
Status: active
Page Count: 26
scope:

This part of ANSI/ISO/ASQC 49000 gives guidance on the application of the 1994 versions of ANSI/ISO/ ASQC Q9001, ANSI/ISO/ASQC Q9002 and ANSI/ ISO/ASQC Q9003.

It does not add to, or otherwise change, the requirements of ANSI/ISO/ASQC Q900 1, ANSI/ISO/ASQC Q9002 or ANSI/ISO/ASQC Q9003. In case of conflicting interpretations of ANSI/ISO/ASQC Q9001, ANSI/ISO/ASQC Q9002 or ANSI/ISO/ASQC Q9003 on the one hand, and ANSI/ISO/ASQC Q9000-2 on the other, the interpretation of the text in ANSI/ISO/ASQC Q9001, ANSI/ISO/ASQC Q9002 or ANSI/ISO/ASQC Q9003 takes precedence. The use of "should" in this part of the ANSI/ISO/ASQC Q9000 does not weaken the requirements expressed as "shall" in ANSI/ISO/ASQC Q9001, ANSI/ISO/ASQC Q9002 or ANSI/ISO/ASQC Q9003.

This part of ANSI/ISO/ASQC Q9000 gives guidance for the following users:

a) suppliers involved in applications of ANSI/ISO/ ASQC Q9001, ANSI/ISO/ASQC Q9002 or ANSI/ ISO/ASQC Q9003;

b) customers and third parties.

Document History

ASQ ANSI/ISO Q9000-2
January 1, 1997
Quality Management and Quality Assurance Standards - Part 2: Guidelines for Implementing ANSI/ISO/ASQC Q9001, ANSI/ISO/ASQC Q9002 and ANSI/ISO/ASQC Q9003
This part of ANSI/ISO/ASQC 49000 gives guidance on the application of the 1994 versions of ANSI/ISO/ ASQC Q9001, ANSI/ISO/ASQC Q9002 and ANSI/ ISO/ASQC Q9003. It does not add to, or otherwise...
January 1, 1993
Quality Management and Quality Assurance Standards-Generic Guidelines for the Application of ANSI/ISO/ASQC Q9001, Q9002, and Q9003
A description is not available for this item.

References

Advertisement