NPFC - GG-S-161/4

SCALES, DRAFTING: COMBINATION ENGLISH AND METRIC MEASUREMENT SYSTEM

inactive
Buy Now
Organization: NPFC
Publication Date: 1 May 1985
Status: inactive
Page Count: 3
scope:

This specification covers detail requirements for drafting scales graduated in the English and metric systems of measurement.

Scales covered by this specification shall be identified by a type designation number (see 6.2) formed as indicated in GG-S-161. The type designation number is intended for cataloging and ordering purposes and not for printing on the scales. Sub-paragraphs 1.2.1.3 through 1.2.1.10 indicate the options available for the type IV scale and are further identified in GG-S-161.

Spec. No. GG-S-161.

Type of scales - IV.

Shape of scales - −1, −2, or −3.

Composition of scales - −A, −B, −C, −D, −E, −F, or −G.

Grade of scales - −1 or 2.

Size of scales - −B, −D, or −F.

Scale graduations - −1.

Numbering of scales - A.

Style of scales - −A, −B, or −C (see 3.2).

Type of sheath required −1, −2, −3, −4, −5, or −6.

intended Use:

Combination scales are used for marking English and metric system measurements.

Document History

August 26, 1999
SCALES, DRAFTING: COMBINATION ENGLISH AND METRIC MEASUREMENT SYSTEM
A description is not available for this item.
GG-S-161/4
May 1, 1985
SCALES, DRAFTING: COMBINATION ENGLISH AND METRIC MEASUREMENT SYSTEM
This specification covers detail requirements for drafting scales graduated in the English and metric systems of measurement. Scales covered by this specification shall be identified by a type...
May 3, 1977
SCALES, DRAFTING: COMBINATION ENGLISH AND METRIC MEASUREMENT SYSTEM
A description is not available for this item.
April 10, 1964
SCALES, DRAFTING: COMBINATION ENGLISH AND METRIC MEASUREMENT SYSTEM
A description is not available for this item.

References

Advertisement