ECIA - EIA/IS-43AH

Cable for LAN Twisted Pair Data Communications - Detail Specification for Type 8, Undercarpet Cable

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 September 1988
Status: active
Page Count: 16
scope:

This Detail Specification defines Type 8 Undercarpet cable used with the Token Ring LAN Cabling System. Type 8 cable consists of 2 parallel pairs of data grade wires shielded with copper foil, all cabled into a single, flat, PVC assembly with tapered flanges on each side to reduce visibility when installed under carpet. The Cabling System is intended to be compatible with IEEE Standard 802.5. It is designed to be used as a total building wiring system. The Cabling System may be used as the communications medium for a Token Ring Network as well as for other data equipment.

Document History

EIA/IS-43AH
September 1, 1988
Cable for LAN Twisted Pair Data Communications - Detail Specification for Type 8, Undercarpet Cable
This Detail Specification defines Type 8 Undercarpet cable used with the Token Ring LAN Cabling System. Type 8 cable consists of 2 parallel pairs of data grade wires shielded with copper foil, all...

References

Advertisement