DLA - SMD-5962-90510
MICROCIRCUIT, DIGITAL, HCMOS, 8-BIT MICROCONTROLLER WITH 256 BYTES RAM AND 512 BYTES EEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 March 1992 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 68HC11A0 HCMOS, 8-bit microcontroller, ROM and EEPROM disabled, 256 Bytes RAM 02 68HC11A1 HCMOS, 8-bit microcontroller, ROM disabled, 256 Bytes RAM, 512 bytes EEPROM
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-14 (48-lead, 2.435" × .620" × .225") dual-in-line package Y See figure 1 (52-lead, 0.960" × 0.960" × 0.135") leaded chip carrier package
Supply voltage range (VDD) - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Storage temperature range (Tstg) - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - 210 mW Lead temperature (soldering 5 seconds) - - - - - - - - - - - - - 270°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - 150°C Thermal resistance, junction to case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - - - 10 °C/W
Supply Voltage range(VDD) - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage (VIH) - - - - - - - - - - - - - - - - - 0.8 × VDD Low level input voltage (VIL) - - - - - - - - - - - - - - - - - VSS to 0.2 × VDD Maximum high level output voltage (VOH) - - - - - - - - - - - - VDD − 0.1 V Maximum low level output voltage (VOL) - - - - - - - - - - - - - 0.4V Case operating temperature range (TC) - - - - - - - - - - - - - −55 °C to +125 °C Frequency of operation - - - - - - - - - - - - - - - - - - - - - 1.0 MHz to 2.1 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History