DS/EN 301271 V1.2.1
Telecommunications Management Network (TMN); Management interfaces associated with the VB5.1 reference point
| Organization: | DS |
| Publication Date: | 26 November 2001 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document specifies the management interfaces (Q3 interfaces) associated with the VB5.1 reference point [1], [2] and EN 301 217-1 (see bibliography) for the support of configuration, fault & performance management functions. Fault and performance management together include both passive monitoring of reports and active fault isolation. The Q3 interface [9] is the TMN interface between network elements or Q-adapters which interface to OSs without mediation and between OSs and mediation devices.
Document History