ETSI - TS 100 596

Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification

inactive
Organization: ETSI
Publication Date: 1 May 2000
Status: inactive
Page Count: 90
scope:

The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51.

The present document specifies the general structure of layer 3 and traffic management procedures and messages used on the A-bis interface to support signalling procedures as defined in GSM 04.08. Support for Location Services (LCS) related signalling, as defined in GSM 03.71, is also included. GSM 03.71 identifies new A-bis signalling to support BTS-embedded Type B LMUs as well as standalone, Type B LMUs. The standalone Type B LMU supports the layer 1 and 2 signalling for the A-bis as well as the Location Service message defined in this specification.

Network management procedures and messages for the A-bis interface are defined in GSM 08.59.

The functional split between BSC and BTS is defined in GSM 08.52. The procedures and messages required to support this split are defined in detail in this TS.

Document History

November 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
A description is not available for this item.
October 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the Abis interface) are given in GSM 08.51. The present document specifies the general...
October 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the Abis interface) are given in 3GPP TS OS.51. This Technical Specification (TS)...
TS 100 596
May 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
May 1, 2000
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
December 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
November 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
July 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
July 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
February 1, 1999
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transeiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. The present document specifies the general...
August 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 Specification
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in GSM 08.51. This Technical Specification (TS) specifies...

References

Advertisement