DLA - SMD-5962-85501 REV A

MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 January 1993
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 40106B, 46106B Hex schmitt trigger 02 14584 Hex schmitt trigger

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14 lead. ¼" × ¾"), dual-in-line package

Supply voltage range- - - - - - - - - - - - - - −0.5 V dc to +18 V dc Input voltage - - - - - - - - - - - - - - - - - −0.5 to VDD +0.5 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) 1/- - - - - - - 500 mW dc Lead temperature (soldering, 10 seconds)- - - - +300°C Thermal resistance, junction-to-case (θJC): Case C- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - +175°C

Supply voltage- - - - - - - - - - - - - - - - - +3 V dc to +15 V dc Case operating temperature range- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 24, 2021
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 25, 2014
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 27, 2008
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 15, 2001
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
A description is not available for this item.
February 29, 1996
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-85501 REV A
January 22, 1993
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
September 4, 1986
MICROCIRCUIT, DIGITAL, CMOS, HEX SCHMITT TRIGGER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement