NPFC - MIL-A-159
ANTIMONY SULFIDE (FOR USE IN AMMUNITION)
| Organization: | NPFC |
| Publication Date: | 16 May 1972 |
| Status: | active |
| Page Count: | 17 |
scope:
This specification covers two types and five classes of antimony sulfide.
Antimony sulfide shall be of the following types and classes, as specified (see 6.2).
Types Type I - 0.2 percent free sulfur, maximum Type II - 0.02 percent free sulfur, maximum Classes Class 1 - 100 mesh, nominal Class 2 - Fine Class 3 - 100 mesh, nominal, coarse Class 4 - Lump Class 5 - 140 mesh, nominal
intended Use:
Type I is intended for use in the usual priming compositions and also matchhead compositions. Type II is intended for use in Tacot priming compositions. Classes 1, 2, 3, and 5 are intended for use... View More
Document History