DIN - LN 65414
Aerospace; double hexagon washer nuts, M 8 × 1 to M 12 × 1,25, self-locking, for temperatures up to 235 °C, for bolts and screws with nominal tensile strength up to 1800 N/mm2
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 1978 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Nuts): | 49.030.30 |
| ICS Code (DINGCD23): | DINGCD23 |
Document History
LN 65414
December 1, 1978
Aerospace; double hexagon washer nuts, M 8 × 1 to M 12 × 1,25, self-locking, for temperatures up to 235 °C, for bolts and screws with nominal tensile strength up to 1800 N/mm2
A description is not available for this item.