NPFC - MIL-PRF-19500/664

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7431U, 2N7432U, and 2N7433U JANTXVR, F, G, and H; and JANSR, F, G, and H

inactive
Buy Now
Organization: NPFC
Publication Date: 5 November 2003
Status: inactive
Page Count: 23
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

August 23, 2022
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are...
July 24, 2017
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are provided...
June 24, 2016
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are provided...
September 6, 2012
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, Types 2N7431U, 2N7432U, and 2N7433U, JANTXVR, F, G, and H; and JANSR, F, G, and H
A description is not available for this item.
March 28, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U, AND 2N7433U, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
November 19, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U, AND 2N7433U, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 10, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U, AND 2N7433U, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
MIL-PRF-19500/664
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7431U, 2N7432U, and 2N7433U JANTXVR, F, G, and H; and JANSR, F, G, and H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 18, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U and 2N7433U JANTXVR, F, G, and H; and JANSR, F, G, and H
A description is not available for this item.
April 5, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U, AND 2N7433U JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
A description is not available for this item.
June 12, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431U, 2N7432U, AND 2N7433U JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...

References

Advertisement