NPFC - MS 21344

FITTINGS--INSTALLATION OF FLARED TUBE, STRAIGHT THREADED CONNECTORS, DESIGN STANDARD FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 17 August 1971
Status: inactive
Page Count: 3
scope:

This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from this document.

INSTALLATION OF FITTING HAVING THE CONNECTION END IN ACCORDANCE WITH MS33656 IS SIMILAR, EXCEPT THAT THE END IS NOT USED THROUGH BULKHEADS. WRENCH TORQUES FOR ASSEMBLING THE TUBING ARE THE SAME.

NOMINAL USE: AIRFRAME FLUID CONNECTIONS

THIS IS DESIGN STANDARD AND SHALL NOT BE USED AS A PART NUMBER.

PROCEDURE FOR INSTALLATION OF MS33656 FITTING END, STYLE E.

1. LUBRICATE THE GASKET IN APPROPRIATE LIQUID (SEE TABLE II).

2. INSTALL GASKET ON THE FITTING AS SHOWN IN DETAIL 1.

3. SCREW THE FITTING ASSEMBLY INTO THE BOSS UNTIL IT BOTTOMS TIGHTLY ON THE BOSS AS SHOWN IN DETAIL 2.

Document History

October 4, 2016
FITTINGS - INSTALLATION OF FLARED TUBE, STRAIGHT, THREADED CONNECTORS, DESIGN STANDARD FOR
A description is not available for this item.
MS 21344
August 17, 1971
FITTINGS--INSTALLATION OF FLARED TUBE, STRAIGHT THREADED CONNECTORS, DESIGN STANDARD FOR
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...

References

Advertisement